KY DMLQ31.23 -- SYNIOS P2720 LED
OSRAM Opto Semiconductors
SYNIOS P2720 LED
KY DMLQ31.23
Description
SYNIOS, yellow (590 nm)
Product Features
Package: SMD epoxy package
Color: yellow (590 nm)
Viewing angle at 50 % IV: 120
Technology: InGaAlP Thinfilm
Assembly methods: suitable for all SMT assembly methods
Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel
ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
-
OSRAM Opto Semiconductors
Description
SYNIOS, yellow (590 nm)
Product Features
Package: SMD epoxy package
Color: yellow (590 nm)
Viewing angle at 50 % IV: 120
Technology: InGaAlP Thinfilm
Assembly methods: suitable for all SMT assembly methods
Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel
ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Suppliers
SYNIOS, yellow (590 nm)
Product Features
Package: SMD epoxy package
Color: yellow (590 nm)
Viewing angle at 50 % IV: 120
Technology: InGaAlP Thinfilm
Assembly methods: suitable for all SMT assembly methods
Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel
ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
SYNIOS, yellow (590 nm)
Product Features
- Package: SMD epoxy package
- Color: yellow (590 nm)
- Viewing angle at 50 % IV: 120
- Technology: InGaAlP Thinfilm
- Assembly methods: suitable for all SMT assembly methods
- Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
- Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel
- ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
KY DMLQ31.23 |
|
Product Name
|
SYNIOS P2720 LED |
|
LED Type
|
Yellow
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Ultraviolet
Peak Wavelength
290 nm (2900 Å)
Viewing Angle
130 degrees
View Details