OSRAM Opto Semiconductors OSLON Black LED LA H9GP

Description
OSLON Black Series, amber (A), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: small size high-flux LED for slim designs high robustness Color: amber (617 nm) Viewing angle at 50 % IV: 90 Technology: InGaAlP Thinfilm Optical efficiency (max.): 89 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Black Series, amber (A), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: small size high-flux LED for slim designs high robustness Color: amber (617 nm) Viewing angle at 50 % IV: 90 Technology: InGaAlP Thinfilm Optical efficiency (max.): 89 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Black LED - LA H9GP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Black LED
LA H9GP
OSLON Black LED LA H9GP
OSLON Black Series, amber (A), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: small size high-flux LED for slim designs high robustness Color: amber (617 nm) Viewing angle at 50 % IV: 90 Technology: InGaAlP Thinfilm Optical efficiency (max.): 89 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Black Series, amber (A), SMD epoxy package with silicon lens

Product Features

  • Package: SMD epoxy package with silicone lens
  • Feature of the device: small size high-flux LED for slim designs high robustness
  • Color: amber (617 nm)
  • Viewing angle at 50 % IV: 90
  • Technology: InGaAlP Thinfilm
  • Optical efficiency (max.): 89 lm/W at 100 mA
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LA H9GP
Product Name OSLON Black LED
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
2.5X2.0MM YEL SMD LED YOKE LEAD - AM2520YC08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
LED Indication - Discrete - 1497-XZM2CRK96FS50MAVCT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details