OSRAM Opto Semiconductors OSLON SX LED LA CN5M

Description
OSLON SX, amber (A), SMD ceramic package with silicon resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Feature of the device: high efficient lighsource at small dimensions Color: amber (617 nm) Viewing angle at 50 % IV: 60 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 60 lm/W (amber) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
OSLON SX, amber (A), SMD ceramic package with silicon resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Feature of the device: high efficient lighsource at small dimensions Color: amber (617 nm) Viewing angle at 50 % IV: 60 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 60 lm/W (amber) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
OSLON SX LED - LA CN5M - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON SX LED
LA CN5M
OSLON SX LED LA CN5M
OSLON SX, amber (A), SMD ceramic package with silicon resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Feature of the device: high efficient lighsource at small dimensions Color: amber (617 nm) Viewing angle at 50 % IV: 60 Technology: InGaAlP Thinfilm Optical efficiency (typ.): 60 lm/W (amber) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

OSLON SX, amber (A), SMD ceramic package with silicon resin with lens

Product Features

  • Package: SMD ceramic package with silicone resin with lens
  • Feature of the device: high efficient lighsource at small dimensions
  • Color: amber (617 nm)
  • Viewing angle at 50 % IV: 60
  • Technology: InGaAlP Thinfilm
  • Optical efficiency (typ.): 60 lm/W (amber)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LA CN5M
Product Name OSLON SX LED
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1376-2-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 630 nm (4680 to 6300 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details