OSRAM Opto Semiconductors SYNIOS E4014 LED KW DPLS31.SB

Description
SYNIOS E4014, white (0.29, 0.28) Product Features Package: SMD epoxy package colored silicone resin Color: Cx = 0.29, Cy = 0.28 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: InGaN on Sapphire Optical efficiency (typ.): 110 lm/W (white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 3 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
SYNIOS E4014, white (0.29, 0.28) Product Features Package: SMD epoxy package colored silicone resin Color: Cx = 0.29, Cy = 0.28 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: InGaN on Sapphire Optical efficiency (typ.): 110 lm/W (white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 3 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
SYNIOS E4014 LED - KW DPLS31.SB - OSRAM Opto Semiconductors
San Jose, CA, USA
SYNIOS E4014 LED
KW DPLS31.SB
SYNIOS E4014 LED KW DPLS31.SB
SYNIOS E4014, white (0.29, 0.28) Product Features Package: SMD epoxy package colored silicone resin Color: Cx = 0.29, Cy = 0.28 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: InGaN on Sapphire Optical efficiency (typ.): 110 lm/W (white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 3 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

SYNIOS E4014, white (0.29, 0.28)

Product Features

  • Package: SMD epoxy package colored silicone resin
  • Color: Cx = 0.29, Cy = 0.28 acc. to CIE 1931 (white)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaN on Sapphire
  • Optical efficiency (typ.): 110 lm/W (white)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 3 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number KW DPLS31.SB
Product Name SYNIOS E4014 LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details
ES4 LED Backlight Module 4 chip - Warm White - MD-BW-ES4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details