OSRAM Opto Semiconductors Power TOPLED Lens LA E65F

Description
Power TOPLED with Lens, amber, colorless clear, enhanced thin film LED Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: amber (617 nm) Viewing angle at 50 % IV: 60 (horizontal)60 (vertical) Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Power TOPLED with Lens, amber, colorless clear, enhanced thin film LED Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: amber (617 nm) Viewing angle at 50 % IV: 60 (horizontal)60 (vertical) Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED Lens - LA E65F - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED Lens
LA E65F
Power TOPLED Lens LA E65F
Power TOPLED with Lens, amber, colorless clear, enhanced thin film LED Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: amber (617 nm) Viewing angle at 50 % IV: 60 (horizontal)60 (vertical) Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Power TOPLED with Lens, amber, colorless clear, enhanced thin film LED

Product Features

  • Package: white PLCC-4 package colorless clear resin
  • Feature of the device: focussed radiation in SMT technology high brightness in beam direction
  • Color: amber (617 nm)
  • Viewing angle at 50 % IV: 60 (horizontal)60 (vertical)
  • Technology: InGaAlP Thinfilm
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LA E65F
Product Name Power TOPLED Lens
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C512A-WNS-CZ0C0151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 25 degrees
View Details
2 suppliers