OSRAM Opto Semiconductors Mini TOPLED LA M67F

Description
Mini TOPLED, amber (A), white SMT package, colorless clear resin, Lead (Pb) Free Product - RoHS Compliant Product Features Package: SMD epoxy package Feature of the device: small package for applications where small space is required Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Mini TOPLED, amber (A), white SMT package, colorless clear resin, Lead (Pb) Free Product - RoHS Compliant Product Features Package: SMD epoxy package Feature of the device: small package for applications where small space is required Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Mini TOPLED - LA M67F - OSRAM Opto Semiconductors
San Jose, CA, USA
Mini TOPLED
LA M67F
Mini TOPLED LA M67F
Mini TOPLED, amber (A), white SMT package, colorless clear resin, Lead (Pb) Free Product - RoHS Compliant Product Features Package: SMD epoxy package Feature of the device: small package for applications where small space is required Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Mini TOPLED, amber (A), white SMT package, colorless clear resin, Lead (Pb) Free Product - RoHS Compliant

Product Features

  • Package: SMD epoxy package
  • Feature of the device: small package for applications where small space is required
  • Color: amber (617 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LA M67F
Product Name Mini TOPLED
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P12YT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details