OSRAM Opto Semiconductors PointLED LA P476

Description
PointLED, amber (617 nm), top mount or reverse mount Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: amber (617 nm) Viewing angle at 50 % IV: 120 Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
PointLED, amber (617 nm), top mount or reverse mount Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: amber (617 nm) Viewing angle at 50 % IV: 120 Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
PointLED - LA P476 - OSRAM Opto Semiconductors
San Jose, CA, USA
PointLED
LA P476
PointLED LA P476
PointLED, amber (617 nm), top mount or reverse mount Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: amber (617 nm) Viewing angle at 50 % IV: 120 Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

PointLED, amber (617 nm), top mount or reverse mount

Product Features

  • Package: white SMT package colorless clear resin
  • Feature of the device: top mount or reverse mount ideal for backlighting
  • Color: amber (617 nm)
  • Viewing angle at 50 % IV: 120
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LA P476
Product Name PointLED
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0903UT1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
LED Indication - Discrete - 1497-1276-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details