OSRAM Opto Semiconductors DURIS® low and mid power LEDs GW PSLR31.EM

Description
DURIS® S 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 121 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 121 lm @ 3000 K Luminous efficacy: typ. 1.#INF lm/W @ 3000 K Viewing angle at 50 % IV: 120°
Description
DURIS® S 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 121 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 121 lm @ 3000 K Luminous efficacy: typ. 1.#INF lm/W @ 3000 K Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GW PSLR31.EM - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GW PSLR31.EM
DURIS® low and mid power LEDs GW PSLR31.EM
DURIS® S 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 121 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 121 lm @ 3000 K Luminous efficacy: typ. 1.#INF lm/W @ 3000 K Viewing angle at 50 % IV: 120°

DURIS® S 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 82 ), typ. 121 lm @ 3000 K, typ. 1.#INF lm/W @ 3000 K

Product Features

  • Color: 2700 K - 6500 K (white)
  • Color Rendering Index: min. 80 ( typ. 82 )
  • Luminous Flux: typ. 121 lm @ 3000 K
  • Luminous efficacy: typ. 1.#INF lm/W @ 3000 K
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW PSLR31.EM
Product Name DURIS® low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-RAS-CZ0A0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details