OSRAM Opto Semiconductors Power TOPLED LA E6SF

Description
Power TOPLED, amber, Thinfilm, high optical efficiency Product Features Package: white PLCC-4 package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Power TOPLED, amber, Thinfilm, high optical efficiency Product Features Package: white PLCC-4 package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED - LA E6SF - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED
LA E6SF
Power TOPLED LA E6SF
Power TOPLED, amber, Thinfilm, high optical efficiency Product Features Package: white PLCC-4 package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Power TOPLED, amber, Thinfilm, high optical efficiency

Product Features

  • Package: white PLCC-4 package colorless clear silicone resin
  • Feature of the device: more light due to higher optical efficiency
  • Color: amber (617 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LA E6SF
Product Name Power TOPLED
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details