OSRAM Opto Semiconductors DURIS® low and mid power LEDs GY DASPA1.23

Description
DURIS® P 5, 593 nm (yellow), typ. 14 lm, typ. 1.#INF lm/W Product Features Color: 593 nm (yellow) Luminous Flux: typ. 14 lm Luminous efficacy: typ. 1.#INF lm/W Viewing angle at 50 % IV: 120°
Description
DURIS® P 5, 593 nm (yellow), typ. 14 lm, typ. 1.#INF lm/W Product Features Color: 593 nm (yellow) Luminous Flux: typ. 14 lm Luminous efficacy: typ. 1.#INF lm/W Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GY DASPA1.23 - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GY DASPA1.23
DURIS® low and mid power LEDs GY DASPA1.23
DURIS® P 5, 593 nm (yellow), typ. 14 lm, typ. 1.#INF lm/W Product Features Color: 593 nm (yellow) Luminous Flux: typ. 14 lm Luminous efficacy: typ. 1.#INF lm/W Viewing angle at 50 % IV: 120°

DURIS® P 5, 593 nm (yellow), typ. 14 lm, typ. 1.#INF lm/W

Product Features

  • Color: 593 nm (yellow)
  • Luminous Flux: typ. 14 lm
  • Luminous efficacy: typ. 1.#INF lm/W
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GY DASPA1.23
Product Name DURIS® low and mid power LEDs
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details