OSRAM Opto Semiconductors PointLED LA P47B

Description
PointLED, amber, colorless clear, enhanced optical power LED (HOP2000) Product Features Package: white SMT package, colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Viewing angle at 50 % IV: 120 Technology: InGaAlP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
PointLED, amber, colorless clear, enhanced optical power LED (HOP2000) Product Features Package: white SMT package, colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Viewing angle at 50 % IV: 120 Technology: InGaAlP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
PointLED - LA P47B - OSRAM Opto Semiconductors
San Jose, CA, USA
PointLED
LA P47B
PointLED LA P47B
PointLED, amber, colorless clear, enhanced optical power LED (HOP2000) Product Features Package: white SMT package, colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Viewing angle at 50 % IV: 120 Technology: InGaAlP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

PointLED, amber, colorless clear, enhanced optical power LED (HOP2000)

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: top mount or reverse mount ideal for backlighting
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LA P47B
Product Name PointLED
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GW JSLPS1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details