OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - LA B6SP-EAFB-24-G3R3 LA B6SP-EAFB-24-G3R3

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068680-LA B6SP-EAFB-24-G3R3 Length: 3.8 mm Luminous Intensity: 10.8 cd Viewing Angle: 120 ° Height: 4.6 mm Width: 4.8 mm Luminous Flux: 32.1 lm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068680-LA B6SP-EAFB-24-G3R3 Length: 3.8 mm Luminous Intensity: 10.8 cd Viewing Angle: 120 ° Height: 4.6 mm Width: 4.8 mm Luminous Flux: 32.1 lm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LA B6SP-EAFB-24-G3R3 - 1068680-LA B6SP-EAFB-24-G3R3 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LA B6SP-EAFB-24-G3R3
1068680-LA B6SP-EAFB-24-G3R3
Optics - LEDs - Light Pipes - LA B6SP-EAFB-24-G3R3 1068680-LA B6SP-EAFB-24-G3R3
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068680-LA B6SP-EAFB-24-G3R3 Length: 3.8 mm Luminous Intensity: 10.8 cd Viewing Angle: 120 ° Height: 4.6 mm Width: 4.8 mm Luminous Flux: 32.1 lm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Min Operating Temperature: -40 °C

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068680-LA B6SP-EAFB-24-G3R3
Length: 3.8 mm
Luminous Intensity: 10.8 cd
Viewing Angle: 120 °
Height: 4.6 mm
Width: 4.8 mm
Luminous Flux: 32.1 lm
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1068680-LA B6SP-EAFB-24-G3R3
Product Name Optics - LEDs - Light Pipes - LA B6SP-EAFB-24-G3R3
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details