OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - LA E67B-U2AA-24-1-Z LA E67B-U2AA-24-1-Z

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000359-LA E67B-U2AA-24-1-Z Packaging: Tape and Reel Wavelength: 624 nm Categories: Optics - LEDs - Light Pipes Lens Style: Clear Alternative Parts (Cross-Reference): LA E67B-T2V1-24-1-Z; LO E67B-U2AA-24-1-Z; LA E6SF-BBCB-24-1-Z; CLM4B-AKW-CWBXB353; CLM4B-AKW-CWAXB263LA E67B-U2AA-24-1-Z.; Q65110-A2316; Q65110A2316; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Schedule B: 8541402000
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000359-LA E67B-U2AA-24-1-Z Packaging: Tape and Reel Wavelength: 624 nm Categories: Optics - LEDs - Light Pipes Lens Style: Clear Alternative Parts (Cross-Reference): LA E67B-T2V1-24-1-Z; LO E67B-U2AA-24-1-Z; LA E6SF-BBCB-24-1-Z; CLM4B-AKW-CWBXB353; CLM4B-AKW-CWAXB263LA E67B-U2AA-24-1-Z.; Q65110-A2316; Q65110A2316; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Schedule B: 8541402000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LA E67B-U2AA-24-1-Z - 1000359-LA E67B-U2AA-24-1-Z - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LA E67B-U2AA-24-1-Z
1000359-LA E67B-U2AA-24-1-Z
Optics - LEDs - Light Pipes - LA E67B-U2AA-24-1-Z 1000359-LA E67B-U2AA-24-1-Z
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000359-LA E67B-U2AA-24-1-Z Packaging: Tape and Reel Wavelength: 624 nm Categories: Optics - LEDs - Light Pipes Lens Style: Clear Alternative Parts (Cross-Reference): LA E67B-T2V1-24-1-Z; LO E67B-U2AA-24-1-Z; LA E6SF-BBCB-24-1-Z; CLM4B-AKW-CWBXB353; CLM4B-AKW-CWAXB263LA E67B-U2AA-24-1-Z.; Q65110-A2316; Q65110A2316; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Schedule B: 8541402000

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000359-LA E67B-U2AA-24-1-Z
Packaging: Tape and Reel
Wavelength: 624 nm
Categories: Optics - LEDs - Light Pipes
Lens Style: Clear
Alternative Parts (Cross-Reference): LA E67B-T2V1-24-1-Z; LO E67B-U2AA-24-1-Z; LA E6SF-BBCB-24-1-Z; CLM4B-AKW-CWBXB353; CLM4B-AKW-CWAXB263LA E67B-U2AA-24-1-Z.; Q65110-A2316; Q65110A2316;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
Schedule B: 8541402000

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LA E67B-U2AA-24-1-Z
Standard LEDs - SMD LA E67B-U2AA-24-1-Z
Standard LEDs - SMD Amber, 617nm 1400mcd, 50mA

Standard LEDs - SMD Amber, 617nm 1400mcd, 50mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1000359-LA E67B-U2AA-24-1-Z LA E67B-U2AA-24-1-Z
Product Name Optics - LEDs - Light Pipes - LA E67B-U2AA-24-1-Z Standard LEDs - SMD
Peak Wavelength 624 nm (6240 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
T- 4 1/2 Candelabra LED Lamps -  - Data Display Products
Specs
LED Package: T-4
LED Type Red; Green; Blue; White; Amber, Clear
Forward Current 5 to 75 milliamps
View Details