OSRAM Opto Semiconductors LED Indication - Discrete - LA 3366-S1T2-1 LA 3366-S1T2-1

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1051458-LA 3366-S1T2-1 Packaging: Bulk Color: Amber Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 70° Lens Color: Amber Lens Transparency: Diffused Millicandela Rating: 315mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.80mm Current - Test: 20mA Wavelength - Dominant: 615nm Wavelength - Peak: 622nm Height (Max): 4.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1051458-LA 3366-S1T2-1 Packaging: Bulk Color: Amber Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 70° Lens Color: Amber Lens Transparency: Diffused Millicandela Rating: 315mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.80mm Current - Test: 20mA Wavelength - Dominant: 615nm Wavelength - Peak: 622nm Height (Max): 4.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LA 3366-S1T2-1
1051458-LA 3366-S1T2-1
LED Indication - Discrete - LA 3366-S1T2-1 1051458-LA 3366-S1T2-1
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1051458-LA 3366-S1T2-1 Packaging: Bulk Color: Amber Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 70° Lens Color: Amber Lens Transparency: Diffused Millicandela Rating: 315mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.80mm Current - Test: 20mA Wavelength - Dominant: 615nm Wavelength - Peak: 622nm Height (Max): 4.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 1051458-LA 3366-S1T2-1
Packaging: Bulk
Color: Amber
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 70°
Lens Color: Amber
Lens Transparency: Diffused
Millicandela Rating: 315mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.80mm
Current - Test: 20mA
Wavelength - Dominant: 615nm
Wavelength - Peak: 622nm
Height (Max): 4.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1051458-LA 3366-S1T2-1
Product Name LED Indication - Discrete - LA 3366-S1T2-1
LED Type Amber
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-1923-6-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers