Parker Hannifin / Automation / Electromechanical Division - Europe Datasheets for Gearboxes and Gearheads
Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may also be referred to as gear reducers or speed reducers.
Gearboxes and Gearheads: Learn more
Product Name | Notes |
---|---|
Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed. Available in 5 sizes. 12 several transmission ratios. Extremely low level of operational... | |
High performance at an exceptional value makes STEALTH PX the gearhead of choice for today's lower cost servo motor applications. Stealth PX delivers the best value with the advantages of... | |
Parkers Stealth Advanced RS Right Angle Planetary Gearhead delivers the high performance features of our STEALTH Gen II in a compact, right angle package. With 7 frame sizes and 9... | |
Stealth Advanced PS is Parkers highest performance servo gearhead. With 8 frame sizes and 12 gear ratios, you are guaranteed to find a Stealth Advanced PS to fit your high... | |
Stealth® RX incorporates Parkers helical planetary technology in a lower cost package. Available in NEMA and Metric frame sizes, Stealth RX delivers high torque and quiet, smooth operation for less... | |
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating | |
Space-saving design High output torque High efficiency (96%) Low noise Life time lubrication High quality (ISO 9001) Fast and easy motor mounting Direction of rotation equidirectional Ratios: 4:1, 8:1, 25:1... |