Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE4-009-10M073/098/09/32

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE4-009-10M073/098/09/32
Product Name PE Series
Gearing Planetary
Maximum Input Speed 6000 rpm
Backlash 9 to 16 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

IW Mk2 Quarter-Turn Worm Gearbox - IW Mk2 Range - Rotork plc
Specs
Gearing Worm
Operating Temperature -40 to 248 F (-40 to 120 C)
Gear Ratio 46 to 6720 (X : 1)
View Details
Size 43 Square Gearheads (metric) - A 2G32ME0864 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 864 (X : 1)
Efficiency 43 %
Length 1.55 inch (39.4 mm)
View Details
Servobox Series Model FE145 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FE145-20N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-99.8 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 99.8 (X : 1)
View Details