Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE4-012-10M080/100/14/30

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE4-012-10M080/100/14/30
Product Name PE Series
Gearing Planetary
Maximum Input Speed 6000 rpm
Backlash 9 to 16 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subsea Quarter-turn Gearbox - WGS Range - Rotork plc
Specs
Gearing Worm
Rated Output Torque ? to 4.42E6 In-lbs (? to 5.10E6 kg-cm)
Mounting Style Flange(s)
View Details
Size 20 Round Gearheads (metric) - A 2G10M0300F - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 300 (X : 1)
Efficiency 53 %
Length 1.1 inch (28 mm)
View Details
Servobox Series Model FE120 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE120-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-243 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 243 (X : 1)
View Details