Parker Hannifin / Automation / Electromechanical Division - Europe Datasheets for DC Motors
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more
| Product Name | Notes |
|---|---|
| Servomotor with DC Supply and Electronics on Board Power supply: 325 ... 750 VDC Compact design Significant reduction on system wiring Drastically reduced space in cabinet Safety functions interated Fieldbus... | |
| Continuous torque from 14 Nm to 2700 Nm with natural convection (according to size), and up to 6100 Nm with fluid cooling. Six external diameters from 145 mm to 800... |