Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE4-005-10M080/100/14/30

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE4-005-10M080/100/14/30
Product Name PE Series
Gearing Planetary
Maximum Input Speed 6000 rpm
Backlash 9 to 16 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quarter-turn Worm Gear Operators - IW-AWWA (C504 and C517) Range - Rotork plc
Specs
Gearing Worm
Operating Temperature -40 to 250 F (-40 to 121 C)
Gear Ratio 48 to 2374 (X : 1)
View Details
Size 27 Round Gearheads (metric) - A 2G13M1500F - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 1500 (X : 1)
Efficiency 53 %
Length 1.17 inch (29.8 mm)
View Details
Servobox Series Model FA50 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA50-35 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-27.9 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 27.9 (X : 1)
View Details