Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE3-100-10M040/063/09/20

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE3-100-10M040/063/09/20
Product Name PE Series
Gearing Planetary
Maximum Input Speed 8000 rpm
Backlash 16 to 22 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

IW Mk2 Quarter-Turn Worm Gearbox - IW Mk2 Range - Rotork plc
Specs
Gearing Worm
Operating Temperature -40 to 248 F (-40 to 120 C)
Gear Ratio 46 to 6720 (X : 1)
View Details
Size 20 Round Gearheads (metric) - A 2G10M0045F - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 45 (X : 1)
Efficiency 68 %
Length 1.1 inch (28 mm)
View Details
Servobox Series Model FB180 2-Stage, 15 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB180-15N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-29.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 29.2 (X : 1)
View Details