Parker Hannifin / Automation / Electromechanical Division - Europe Precision Planetary P Series P3

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Planetary P Series P3
Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed. Available in 5 sizes. 12 several transmission ratios. Extremely low level of operational noise. Protection class IP65. Very easy motor adapting. High linear stiffness characteristic Minimal torsional backlash. Maintenance-free by lubricated for life.

Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed.

  • Available in 5 sizes.
  • 12 several transmission ratios.
  • Extremely low level of operational noise.
  • Protection class IP65.
  • Very easy motor adapting.
  • High linear stiffness characteristic
  • Minimal torsional backlash.
  • Maintenance-free by lubricated for life.
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number P3
Product Name Precision Planetary P Series
Gearing Planetary
Operating Temperature 32 to 104 F (0.0 to 40 C)
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 354 In-lbs (408 kg-cm)
Maximum Input Speed 3000 to 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Turn Hand Operated Spur Gear - HOS/MPR Range - Rotork plc
Specs
Gearing Spur
Gear Ratio 2 to 152 (X : 1)
Rated Output Torque 3319 to 103894 In-lbs (3827 to 119796 kg-cm)
View Details
Transducer Bu-Ord Gearheads (inch) - S9111A-T640C32R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 32 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details
Servobox Series Model AD900 2-Stage, and 15 Ratio Planetary Reducer Gearbox - AD90-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-1822.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1822 (X : 1)
View Details