Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE4-064-10M080/100/14/30

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE4-064-10M080/100/14/30
Product Name PE Series
Gearing Planetary
Maximum Input Speed 6000 rpm
Backlash 9 to 16 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Turn Hand Operated Bevel Gears - HOB3 Range - Rotork plc
Specs
Gearing Bevel / Miter
Gear Ratio 2 to 81 (X : 1)
Rated Output Torque ? to 70956 In-lbs (? to 81816 kg-cm)
View Details
Double End Bu-Ord Speed Reducers (inch) - S9111A-T6017-29 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 105 (X : 1)
Backlash 30 arcmin
View Details
Servobox Series Model FA50 1-Stage, 3 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA50-3 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
K27 Sleeve Bearing Mini Motor Gearhead - K27-0-99.1 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 99.1 (X : 1)
View Details