Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE5-009-10M095/115/19/40

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE5-009-10M095/115/19/40
Product Name PE Series
Gearing Planetary
Maximum Input Speed 6000 rpm
Backlash 8 to 14 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subsea Quarter-turn Gearbox - WGS Range - Rotork plc
Specs
Gearing Worm
Rated Output Torque ? to 4.42E6 In-lbs (? to 5.10E6 kg-cm)
Mounting Style Flange(s)
View Details
Precision Right Angle Speed Reducers (metric) - A 2Z19ME1000 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 100 (X : 1)
Maximum Input Speed 6000 rpm
Shaft Alignment Right Angle
View Details
Servobox Series Model FA120 1-Stage, 5 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA120-5N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-915 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 915 (X : 1)
View Details