Parker Hannifin / Automation / Electromechanical Division - Europe Precision Planetary P Series P4

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Planetary P Series P4
Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed. Available in 5 sizes. 12 several transmission ratios. Extremely low level of operational noise. Protection class IP65. Very easy motor adapting. High linear stiffness characteristic Minimal torsional backlash. Maintenance-free by lubricated for life.

Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed.

  • Available in 5 sizes.
  • 12 several transmission ratios.
  • Extremely low level of operational noise.
  • Protection class IP65.
  • Very easy motor adapting.
  • High linear stiffness characteristic
  • Minimal torsional backlash.
  • Maintenance-free by lubricated for life.
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number P4
Product Name Precision Planetary P Series
Gearing Planetary
Operating Temperature 32 to 104 F (0.0 to 40 C)
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 708 In-lbs (816 kg-cm)
Maximum Input Speed 3000 to 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Quarter-Turn Worm Gear Operator - 242 Range - Rotork plc
Specs
Gearing Worm
Gear Ratio 40 to 50 (X : 1)
Rated Output Torque 17699 In-lbs (20408 kg-cm)
View Details
Precision Right Angle Speed Reducers (metric) - A 2Z17ME0600 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 60 (X : 1)
Maximum Input Speed 6000 rpm
Shaft Alignment Right Angle
View Details
Servobox Series Model FB220 2-Stage, 25 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB220-25 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
R22T Ball Bearing Mini Motor Gearhead - R22T 2R 0 52.7 - Portescap
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 52.7 (X : 1)
Rated Output Torque 10.62 In-lbs (12.24 kg-cm)
View Details