Parker Hannifin / Automation / Electromechanical Division - Europe Stealth Gen II Advanced Right Angle RS Series RS115 Gen II

Suppliers

Company
Product
Description
Supplier Links
Stealth Gen II Advanced Right Angle RS Series - RS115 Gen II - Parker Hannifin / Automation / Electromechanical Division - Europe
Offenburg, Germany
Stealth Gen II Advanced Right Angle RS Series
RS115 Gen II
Stealth Gen II Advanced Right Angle RS Series RS115 Gen II
Parkers Stealth Advanced RS Right Angle Planetary Gearhead delivers the high performance features of our STEALTH Gen II in a compact, right angle package. With 7 frame sizes and 9 gear ratios to choose from, you are guaranteed to find a Stealth Adva Stealth's superior design and construction deliver The Helical Advantage: Strong...30 % more Torque Quiet...Less than 70db Noise Fast...6,000 min-1 Input Speeds Accurate...Less than 4 Arc minutes Backlash Plus . . . Over 94 % Efficiency 3 Frame Sizes RS60 RS90 RS115 Multiple Ratios 5:1 ... 100:1

Parkers Stealth Advanced RS Right Angle Planetary Gearhead delivers the high performance features of our STEALTH Gen II in a compact, right angle package. With 7 frame sizes and 9 gear ratios to choose from, you are guaranteed to find a Stealth Adva

Stealth's superior design and construction deliver The Helical Advantage:

  • Strong...30 % more Torque
  • Quiet...Less than 70db Noise
  • Fast...6,000 min-1 Input Speeds
  • Accurate...Less than 4 Arc minutes Backlash
  • Plus . . . Over 94 % Efficiency

3 Frame Sizes

  • RS60
  • RS90
  • RS115

Multiple Ratios

5:1 ... 100:1

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number RS115 Gen II
Product Name Stealth Gen II Advanced Right Angle RS Series
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 5 to 100 (X : 1)
Rated Output Torque 752 to 1947 In-lbs (867 to 2245 kg-cm)
Maximum Input Speed 4500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Light-Duty Quarter-Turn Worm Gear Operator - 232 Range - Rotork plc
Specs
Gearing Worm
Gear Ratio 40 to 60 (X : 1)
Rated Output Torque 8850 In-lbs (10204 kg-cm)
View Details
Standard Duty Bu-Ord Gearheads (inch) - S9111A-T617-66 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 829 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
Servobox Series Model AD60 2-Stage, and 40 Ratio Planetary Reducer Gearbox - AD60-40 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-1090 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 1090 (X : 1)
View Details