Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE2-040-10M030/045/06/20

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE2-040-10M030/045/06/20
Product Name PE Series
Gearing Planetary
Reducer Style Shaft Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Quarter-Turn Worm Gear Operator - ABLX Range - Rotork plc
Specs
Gearing Worm
Gear Ratio 34 to 40 (X : 1)
Rated Output Torque ? to 14336 In-lbs (? to 16531 kg-cm)
View Details
Standard Duty Bu-Ord Gearheads (inch) - S9111A-T617-29 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 105 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
Servobox Series Model FA142 2-Stage, 40 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA142-40N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-850.3 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 850 (X : 1)
View Details