Parker Hannifin / Automation / Electromechanical Division - Europe Stealth Gen II Right Angle RX Series RX60 Gen II

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stealth Gen II Right Angle RX Series - RX60 Gen II - Parker Hannifin / Automation / Electromechanical Division - Europe
Offenburg, Germany
Stealth Gen II Right Angle RX Series
RX60 Gen II
Stealth Gen II Right Angle RX Series RX60 Gen II
Stealth® RX incorporates Parkers helical planetary technology in a lower cost package. Available in NEMA and Metric frame sizes, Stealth RX delivers high torque and quiet, smooth operation for less demanding servo applications. 3 Frame Sizes RX60 / RX23 (RX60 with Nema flange) RX90 / RX34 (RX90 with Nema flange) RX115 / RX42 (RX115 with Nema flange) Multiple Ratios 5:1 ... 100:1

Stealth® RX incorporates Parkers helical planetary technology in a lower cost package. Available in NEMA and Metric frame sizes, Stealth RX delivers high torque and quiet, smooth operation for less demanding servo applications.

3 Frame Sizes

  • RX60 / RX23 (RX60 with Nema flange)
  • RX90 / RX34 (RX90 with Nema flange)
  • RX115 / RX42 (RX115 with Nema flange)

Multiple Ratios

5:1 ... 100:1

Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number RX60 Gen II
Product Name Stealth Gen II Right Angle RX Series
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 5 to 100 (X : 1)
Rated Output Torque 88.5 to 212 In-lbs (102 to 245 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Part-Turn Gearbox - WG-SS Range - Rotork plc
Specs
Gearing Worm
Gear Ratio 3795 (X : 1)
Rated Output Torque 1.11E6 In-lbs (1.28E6 kg-cm)
View Details
Standard Duty Bu-Ord Gearheads (inch) - S9111A-T617-46 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 311 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
Servobox Series Model FA50 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA50-35N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-121 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 121 (X : 1)
View Details