Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE3-008-10M038/066/06/21

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE3-008-10M038/066/06/21
Product Name PE Series
Gearing Planetary
Maximum Input Speed 8000 rpm
Backlash 16 to 22 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Part-Turn Gearbox - WG-SS Range - Rotork plc
Specs
Gearing Worm
Gear Ratio 3795 (X : 1)
Rated Output Torque 1.11E6 In-lbs (1.28E6 kg-cm)
View Details
Standard Duty Bu-Ord Gearheads (inch) - S9111A-T617-13 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 31.05 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
Servobox Series Model FB120 2-Stage, 20 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB120-20N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
R10 Sleeve Bearing Mini Motor Gearhead - R10-200-4096 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4096 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details