Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE3-060-10M060/075/11/23

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE3-060-10M060/075/11/23
Product Name PE Series
Gearing Planetary
Maximum Input Speed 8000 rpm
Backlash 16 to 22 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quarter-Turn Worm Gear Operator - 242 Range - Rotork plc
Specs
Gearing Worm
Gear Ratio 40 to 50 (X : 1)
Rated Output Torque 17699 In-lbs (20408 kg-cm)
View Details
Double End Bu-Ord Speed Reducers (inch) - S9111A-T6017-49 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 418 (X : 1)
Backlash 30 arcmin
View Details
Servobox Series Model FB90 2-Stage, 100 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB90-100 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details
R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-410.1 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 410 (X : 1)
View Details