Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE2-009-10M038/66/06/23

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE2-009-10M038/66/06/23
Product Name PE Series
Gearing Planetary
Reducer Style Shaft Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Shaft Bevel Gear Operator - DSB Range - Rotork plc
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 120 (X : 1)
Rated Output Torque ? to 71991 In-lbs (? to 83010 kg-cm)
View Details
Size 16 Round Gearheads (metric) - A 2G16M0063 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 62.66 (X : 1)
Efficiency 66 %
Length 0.5807 inch (14.75 mm)
View Details
Servobox Series Model FB90 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB90-35N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-198 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 198 (X : 1)
View Details