Parker Hannifin / Automation / Electromechanical Division - Europe Datasheets for Stepper Motor Drives
Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications.
Stepper Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| XL Stepper Drive / Controller Protection Motor overcurrent/short circuit , over & under voltage , logic suppy fault , over temperature Recommended inductance range 0.8 mH - 10 mH Panel... | |
| ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and... | |
| 1-8 axes of stepper/servo control (any combination) Outputs standard +/- 10V or step & direction Servo update rates of 62.5 axis Motion Planner Software provided 10 Mbps twisted pair Ethernet... | |
| Fully digital design Field-oriented control for improved low-speed performance Panel or DIN rail mounting 2.8 A & 5.6 A RMS rating Up to 80 V DC bus Built-in controller using... | |
| Up to 8 axes of servo or stepper control 150 MFLOPS, 32-bit floating-point DSP Advanced Multitasking of up to 24 simultaneous programs Interpolation of 8 axes in any combination Up... |