Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE5-005-10M095/115/19/40

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE5-005-10M095/115/19/40
Product Name PE Series
Gearing Planetary
Maximum Input Speed 6000 rpm
Backlash 8 to 14 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Manual Quarter-turn Gear Operators - QTW150 Range - Rotork plc
Specs
Operating Temperature -4 to 248 F (-20 to 120 C)
Gear Ratio 40 (X : 1)
Rated Output Torque 1327 In-lbs (1531 kg-cm)
View Details
Size 20 Inline Shaft Speed Reducers (metric) - A 2Z10M0500F - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 500 (X : 1)
Efficiency 53 %
Shaft Alignment Parallel in-line
View Details
Servobox Series Model FA80 1-Stage, 4 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA80-4N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-81 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 81 (X : 1)
View Details