Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE3-004-10M060/075/11/23

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE3-004-10M060/075/11/23
Product Name PE Series
Gearing Planetary
Maximum Input Speed 8000 rpm
Backlash 16 to 22 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-duty Quarter-turn Worm Gear Operator - AB Range - Rotork plc
Specs
Gearing Worm
Gear Ratio 34 to 729 (X : 1)
Rated Output Torque 283186 In-lbs (326531 kg-cm)
View Details
Size 20 Inline Shaft Speed Reducers (metric) - A 2Z10M0045F - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 45 (X : 1)
Efficiency 68 %
Shaft Alignment Parallel in-line
View Details
Servobox Series Model FE120 2-Stage, 25 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FE120-25N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-665.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 666 (X : 1)
View Details