Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE5-025-13M095/115/19/40

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE5-025-13M095/115/19/40
Product Name PE Series
Gearing Planetary
Maximum Input Speed 6000 rpm
Backlash 8 to 14 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hand Operated Worm Gearbox - HOW/MPR - Rotork plc
Specs
Gearing Worm
Operating Temperature -40 to 248 F (-40 to 120 C)
Gear Ratio 1229 to 7171 (X : 1)
View Details
Size 20 Round Gearheads (metric) - A 2G10M1800F - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 1800 (X : 1)
Efficiency 48 %
Length 1.1 inch (28 mm)
View Details
Servobox Series Model FB180 1-Stage, 10 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB180-10N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-243 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 243 (X : 1)
View Details