Parker Hannifin / Automation / Electromechanical Division - Europe Datasheets for Linear Motors

Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning.
Linear Motors: Learn more

Product Name Notes
The BLMA linear motor modules offer: High acceleration Rapid linear translation High throughput positioning of heavier loads over long travels Possessing unrivaled speed, strength and agility Extremely effective as high...
I-Force Ironless motor design for maximum efficiency, patented, RE34674 Cross sections available, 52 mm x 21 mm up to 114 mm x 51 mm Four product series (110, 210, 310,...