Parker Hannifin / Automation / Electromechanical Division - Europe Datasheets for AC Servomotors
AC servomotors are responsive, high-acceleration motors typically constructed as permanent magnet synchronous motors.
AC Servomotors: Learn more
| Product Name | Notes |
|---|---|
| Build your own High-Performance Motor When to use: A significant cost saving Reduced mechanical complexity Greater design flexibility High performance in a compact package Minimum motor size per application space... | |
| Synchronous Servo Motors Feedback: resolver, encoder, SinCos© Holding brake available IP65 Flange B5 / B6 / B9 / B14 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles) Alternative... | |
| The high inertia torque motor with outer rotor: High Precision High Dynamic Stiffness Stall Torque Range 15 ... 30 Nm | |
| Continuous torque up to 235 Nm and peak torque up to 1161 Nm Hollow shaft options (up to 75 mm diameter) Rated speeds from 200 to 1500 rpm Two motor... | |
| Sinusoidal back EMF 8 motor poles Magnets: NdFeB PTC operating threshold: 130 °C Ambient operating temperature: -10 °C ... +40 °C Insulation: cabling class F, winding class H Protection: IP64,... |