Parker Hannifin / Automation / Electromechanical Division - Europe Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| Compact Digital Servo Drive From 1.25Arms to 15Arms continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Resolver and incremental encoder feedback +-10V velocity and torque control,... | |
| Digital drive for brushless motors. |