Parker Hannifin / Automation / Electromechanical Division - Europe Datasheets for Motion Controllers

Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more

Product Name Notes
C3 powerPLmC: In Compax3 integrated PLC for logic, data, communication, Motion Control, Visualisation Motion Control with function modules Easy to implement a Drive with the integrated Drive-Interface. PLC functionality: 4...
PLC for logic, data, communication, Motion Control, Visualisation Motion Control with function modules Easy to implement a Drive with the integrated Drive-Interface. PLC functionality: 4 real time tasks types, debugging,...
ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and...
1-8 axes of stepper/servo control (any combination) Outputs standard +/- 10V or step & direction Servo update rates of 62.5 axis Motion Planner Software provided 10 Mbps twisted pair Ethernet...
Combines the powerful features of the 6K Controller with the Gemini GV digital servo drive for a complete stand-alone servo solution in one small package Six powerful ranges for up...
Up to 8 axes of servo or stepper control 150 MFLOPS, 32-bit floating-point DSP Advanced Multitasking of up to 24 simultaneous programs Interpolation of 8 axes in any combination Up...