Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE5-015-10M130/165/24/50

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE5-015-10M130/165/24/50
Product Name PE Series
Gearing Planetary
Maximum Input Speed 6000 rpm
Backlash 8 to 14 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motorised Multi-Turn Gearbox - IS Range - Rotork plc
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
Gear Ratio 1 to 24 (X : 1)
Rated Output Torque 4496 to 407965 In-lbs (5184 to 470408 kg-cm)
View Details
Transducer Bu-Ord Gearheads (inch) - S9111A-T640A10S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 10 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details
Servobox Series Model FA120 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-70 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-190 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 190 (X : 1)
View Details