Parker Hannifin / Automation / Electromechanical Division - Europe Stealth Gen II Right Angle RX Series RX115 GEN II

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stealth Gen II Right Angle RX Series - RX115 GEN II - Parker Hannifin / Automation / Electromechanical Division - Europe
Offenburg, Germany
Stealth Gen II Right Angle RX Series
RX115 GEN II
Stealth Gen II Right Angle RX Series RX115 GEN II
Stealth® RX incorporates Parkers helical planetary technology in a lower cost package. Available in NEMA and Metric frame sizes, Stealth RX delivers high torque and quiet, smooth operation for less demanding servo applications. 3 Frame Sizes RX60 / RX23 (RX60 with Nema flange) RX90 / RX34 (RX90 with Nema flange) RX115 / RX42 (RX115 with Nema flange) Multiple Ratios 5:1 ... 100:1

Stealth® RX incorporates Parkers helical planetary technology in a lower cost package. Available in NEMA and Metric frame sizes, Stealth RX delivers high torque and quiet, smooth operation for less demanding servo applications.

3 Frame Sizes

  • RX60 / RX23 (RX60 with Nema flange)
  • RX90 / RX34 (RX90 with Nema flange)
  • RX115 / RX42 (RX115 with Nema flange)

Multiple Ratios

5:1 ... 100:1

Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number RX115 GEN II
Product Name Stealth Gen II Right Angle RX Series
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 5 to 100 (X : 1)
Rated Output Torque 602 to 1204 In-lbs (694 to 1388 kg-cm)
Maximum Input Speed 4500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Quarter-Turn Worm Gear Operator - 232LX Range - Rotork plc
Specs
Gearing Worm
Gear Ratio 37 to 45 (X : 1)
Rated Output Torque ? to 4425 In-lbs (? to 5102 kg-cm)
View Details
Standard Duty Bu-Ord Gearheads (inch) - S9111A-T617-55 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 457 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
Servobox Series Model FB90 2-Stage, 70 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB90-70N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details
R16 Sleeve Bearing Mini Motor Gearhead - R16-0-22 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 22 (X : 1)
View Details