Parker Hannifin / Automation / Electromechanical Division - Europe Datasheets for Linear Thrusters

Linear thrusters use double-acting pneumatic cylinders or hydraulic cylinders mated to shafts and plates to provide reoccurring linear motion They are used in conveying, inspection systems, and lifting applications, or to apply thrust load
Linear Thrusters: Learn more

Product Name Notes
The well-known series of ET electro-thrust cylinders, which is widely used in thousands of different applications was completely redesigned and enhanced. With the new ETH electro thrust cylinder, we succeeded...
Stroke lengths up to 2400mm Ballscrew pitches from 5 to 50mm/rev. Thrust forces in excess of 44,000N Typical repeatability ±0.07mm Speeds up to 1.3m/s Timing belt pulley drive (with parallel...