Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE4-020-10M060/075/11/23

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE4-020-10M060/075/11/23
Product Name PE Series
Gearing Planetary
Maximum Input Speed 6000 rpm
Backlash 9 to 16 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Manual Heavy-Duty Quarter-Turn Operator - IW Range - Rotork plc
Specs
Gearing Worm
Rated Output Torque 2.21E6 to 7.52E6 In-lbs (2.55E6 to 8.67E6 kg-cm)
Mounting Style Flange(s)
View Details
Size 16 Round Gearheads (metric) - A 2G16M0030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 29.9 (X : 1)
Efficiency 66 %
Length 0.5807 inch (14.75 mm)
View Details
Servobox Series Model FA120 1-Stage, 3 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-3 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-6.2 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 6.2 (X : 1)
View Details