Parker Hannifin / Automation / Electromechanical Division - Europe PE Series PE4-012-10M060/075/11/23

Suppliers

Company
Product
Description
Supplier Links
Excellent price/performance ratio Input speeds up to 8000rpm Fast and very simple motor mounting IP54 rating
  • Excellent price/performance ratio
  • Input speeds up to 8000rpm
  • Fast and very simple motor mounting
  • IP54 rating
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PE4-012-10M060/075/11/23
Product Name PE Series
Gearing Planetary
Maximum Input Speed 6000 rpm
Backlash 9 to 16 arcmin
Efficiency 90 to 96 %
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motorised Quarter-Turn Gearbox - ABM Range - Rotork plc
Specs
Gearing Worm
Gear Ratio 34 to 201 (X : 1)
Rated Output Torque 17699 In-lbs (20408 kg-cm)
View Details
Precision Right Angle Speed Reducers (metric) - A 2Z18ME1000 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 100 (X : 1)
Maximum Input Speed 6000 rpm
Shaft Alignment Right Angle
View Details
Servobox Series Model FB70 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB70-35N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-17.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 17.4 (X : 1)
View Details