Parker Hannifin / Automation / Electromechanical Division - Europe Stealth Gen II Advanced In-Line PS Series PS90 Gen II

Suppliers

Company
Product
Description
Supplier Links
Stealth Gen II Advanced In-Line PS Series - PS90 Gen II - Parker Hannifin / Automation / Electromechanical Division - Europe
Offenburg, Germany
Stealth Gen II Advanced In-Line PS Series
PS90 Gen II
Stealth Gen II Advanced In-Line PS Series PS90 Gen II
Stealth Advanced PS is Parkers highest performance servo gearhead. With 8 frame sizes and 12 gear ratios, you are guaranteed to find a Stealth Advanced PS to fit your high performance servo applications. Stealth's superior design and construction deliver "The Helical Advantage": Strong...30 % more Torque Quiet...Less than 65 db Noise Fast...6,000 min-1 Input Speeds Accurate ...Less than 3 Arc minutes Backlash Plus . . . Over 97 % Efficiency Shipping ... 3-5 days for standard types (see catalog) 3 Frame Sizes PS60 PS90 PS115 Multiple Ratios 3:1 ... 100:1

Stealth Advanced PS is Parkers highest performance servo gearhead. With 8 frame sizes and 12 gear ratios, you are guaranteed to find a Stealth Advanced PS to fit your high performance servo applications.

Stealth's superior design and construction deliver "The Helical Advantage":

  • Strong...30 % more Torque
  • Quiet...Less than 65 db Noise
  • Fast...6,000 min-1 Input Speeds
  • Accurate ...Less than 3 Arc minutes Backlash
  • Plus . . . Over 97 % Efficiency
  • Shipping ... 3-5 days for standard types (see catalog)

3 Frame Sizes

  • PS60
  • PS90
  • PS115

Multiple Ratios

3:1 ... 100:1

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PS90 Gen II
Product Name Stealth Gen II Advanced In-Line PS Series
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 673 to 973 In-lbs (776 to 1122 kg-cm)
Maximum Input Speed 5500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motorised Multi-Turn Gearbox - IB Range - Rotork plc
Specs
Rated Output Torque 71991 In-lbs (83010 kg-cm)
Mounting Style Flange(s)
Reducer Input Solid shaft
View Details
Plastic Right Angle Speed Reducers (metric) - A 2Z21MRC301006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 3 (X : 1)
Rated Output Torque 4.07 In-lbs (4.69 kg-cm)
Backlash 180 arcmin
View Details
Servobox Series Model FB70 1-Stage, 7 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB70-7 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
View Details
K27 Sleeve Bearing Mini Motor Gearhead - K27-0-979 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 979 (X : 1)
View Details