Parker Hannifin / Automation / Electromechanical Division - Europe Precision Planetary P Series P7

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Planetary P Series P7
Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed. Available in 5 sizes. 12 several transmission ratios. Extremely low level of operational noise. Protection class IP65. Very easy motor adapting. High linear stiffness characteristic Minimal torsional backlash. Maintenance-free by lubricated for life.

Compact dimensions make planetary gearboxes particularly suitable for use in applications where highly-dynamic servo motors are employed.

  • Available in 5 sizes.
  • 12 several transmission ratios.
  • Extremely low level of operational noise.
  • Protection class IP65.
  • Very easy motor adapting.
  • High linear stiffness characteristic
  • Minimal torsional backlash.
  • Maintenance-free by lubricated for life.
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number P7
Product Name Precision Planetary P Series
Gearing Planetary
Operating Temperature 32 to 104 F (0.0 to 40 C)
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 3540 In-lbs (4082 kg-cm)
Maximum Input Speed 2500 to 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Turn Hand Operated Bevel Gear - HOB/MPR Range - Rotork plc
Specs
Gearing Bevel / Miter
Gear Ratio 2 to 81 (X : 1)
Rated Output Torque 70956 In-lbs (81816 kg-cm)
View Details
Size 22 Round Gearheads (metric) - A 2G22MG0005D - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 4.5 (X : 1)
Efficiency 81 %
Length 1.06 inch (26.9 mm)
View Details
Servobox Series Model FB120 2-Stage, 50 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB120-50 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-40.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 40.5 (X : 1)
View Details