Parker Hannifin / Automation / Electromechanical Division - Europe Stealth Gen II In-Line PX Series PX60 Gen II

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stealth Gen II In-Line PX Series PX60 Gen II
High performance at an exceptional value makes STEALTH PX the gearhead of choice for today's lower cost servo motor applications. Stealth PX delivers the best value with the advantages of helical planetary technology. BENEFITS: High Torque...More than standard planetaries. Lowest Backlash...Less than 15 arcminutes (10 arcminute option) Quietest operation...Less than 70 db High Input Speeds...Up to 5,000 min-1 High Efficiency...Over 90 % efficiency. 3 Frame Sizes PX60 / PX23 (PX60 with Nema flange) PX90 / PX34 (PX90 with Nema flange) PX115 / PX42 (PX115 with Nema flange) Multiple Ratios 3:1 ........100:1

High performance at an exceptional value makes STEALTH PX the gearhead of choice for today's lower cost servo motor applications. Stealth PX delivers the best value with the advantages of helical planetary technology.

BENEFITS:

  • High Torque...More than standard planetaries.
  • Lowest Backlash...Less than 15 arcminutes (10 arcminute option)
  • Quietest operation...Less than 70 db
  • High Input Speeds...Up to 5,000 min-1
  • High Efficiency...Over 90 % efficiency.

3 Frame Sizes

  • PX60 / PX23 (PX60 with Nema flange)
  • PX90 / PX34 (PX90 with Nema flange)
  • PX115 / PX42 (PX115 with Nema flange)

Multiple Ratios

3:1 ........100:1

Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Gearboxes and Gearheads
Product Number PX60 Gen II
Product Name Stealth Gen II In-Line PX Series
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 3 to 100 (X : 1)
Rated Output Torque 177 to 283 In-lbs (204 to 327 kg-cm)
Maximum Input Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Mastergear Large Bevel Gear Operator - A & H Series - Rotork plc
Specs
Gearing Bevel / Miter
Rated Output Torque 619469 In-lbs (714286 kg-cm)
Reducer Input Solid shaft
View Details
Panel & Base Mount Right Angle Speed Reducers (metric) - A 2Z22M2SR0306 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Backlash 480 arcmin
Shaft Alignment Right Angle
View Details
Servobox Series Model FB70 2-Stage, 40 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB70-40N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
R13 Sleeve Bearing Mini Motor Gearhead - R13-0-352 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
View Details