Stealth Advanced PS is Parkers highest performance servo gearhead. With 8 frame sizes and 12 gear ratios, you are guaranteed to find a Stealth Advanced PS to fit your high performance servo applications.
Stealth's superior design and construction deliver "The Helical Advantage":
3 Frame Sizes
Multiple Ratios
3:1 ... 100:1
Parker Hannifin / Automation / Electromechanical Division - Europe | |
---|---|
Product Category | Gearboxes and Gearheads |
Product Number | PS60 Gen II |
Product Name | Stealth Gen II Advanced In-Line PS Series |
Gearing | Planetary |
Operating Temperature | -4 to 194 F (-20 to 90 C) |
Gear Ratio | 3 to 100 (X : 1) |
Rated Output Torque | 239 to 327 In-lbs (276 to 378 kg-cm) |
Maximum Input Speed | 6000 rpm |