Quarktwin Technology Ltd. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| * Microcontroller IC | |
| - Controller, Intel VR11.1 Voltage Regulator IC 1 Output 48-QFN (7x7) | |
| - Microcontroller IC | |
| 1:1, 1:2 Configurable Registered Buffer IC 96-CABGA (13.5x5.5) | |
| 1:2 Configurable Registered Buffer with Parity IC 176-CABGA (6x15) | |
| 1:2 Registered Buffer with Parity IC 160-CABGA (9x13) | |
| 1:2 Registered Buffer with Parity IC 176-CABGA (6x15) | |
| 22A, 200V, 0.125OHM, N-CHANNEL P | |
| 32-BIT RISC MICROPROCESSOR | |
| 4-CH AO DCON RS-485 DAQ MODULE | |
| 433 MHZ AC CURRENT METER - 150 A | |
| 433 MHZ AC CURRENT METER - 20 AM | |
| 433 MHZ DC CURRENT METER, 20 MA | |
| 433 MHZ DRY CONTACT METER (WITH | |
| 433 MHZ MONITORING KIT - ENTERPR | |
| 433 MHZ POE GATEWAY KIT, INCLUDE | |
| 433 MHZ TEMPERATURE & HUMIDITY S | |
| 433 MHZ TEMPERATURE SENSOR (-40C | |
| 433 MHZ TEMPERATURE SENSOR W/3 F | |
| 433 MHZ VIBRATION METER | |
| 433 MHZ VOLTAGE METER, 0-5 VDC | |
| 481-PBGA (27x27) | |
| 59A, 60V, 0.019OHM, N-CHANNEL PO | |
| 600V, 0.099OHM, N-CHANNEL MOSFET | |
| 600V, 0.12OHM, N-CHANNEL MOSFET, | |
| 64 K EEPROM (8-KWORD X 8-BIT) | |
| 74FCT151 - FAST CMO 8-INPUT MULT | |
| 74FCT841 - FAST CMOS BUS INTERFA | |
| 75A, 30V, 0.01OHM, N-CHANNEL POW | |
| 8-CH AI DCON RS-485 DAQ MODULE | |
| 8-CH THERMOCOUPLE 485 DAQ MODULE | |
| 868 MHZ VOLTAGE METER, 0-5 VDC | |
| 900 MHZ VOLTAGE METER, 0-5 VDC | |
| 920 MHZ VOLTAGE METER, 0-5 VDC | |
| Address Sequencer 68-PLCC (24.23x24.23) | |
| Analog Switches 52-QFN (8x8) | |
| Analog Switches 64-QFN (9.2x9.2) | |
| Analog Switches 84-QFN (10.2x10.2) | |
| AUIRF3805S - 55V-60V N-CHANNEL A | |
| AUIRF4905 - 20V-150V P-CHANNEL A | |
| Binary Rate Multiplier IC 68-PLCC (24.23x24.23) | |
| Bus Controller 20-PLCC (9x9) | |
| Code Hopping Decoder 14-PDIP | |
| Code Hopping Decoder 14-SOIC | |
| Code Hopping Decoder 18-PDIP | |
| Code Hopping Decoder 18-SOIC | |
| Code Hopping Decoder 8-PDIP | |
| Code Hopping Decoder 8-SOIJ | |
| Code Hopping Encoder and Transponder 8-PDIP | |
| Code Hopping Encoder and Transponder 8-SOIC | |
| COHERENT FREQUENCY SYNTHESIZER | |
| Comparator, Driver IC 72-QFN (10x10) | |
| Complementary MOSFET Driver 68-QFN (10x10) | |
| Complementary Pair Plus Inverter IC 14-DIP | |
| Complementary Pair Plus Inverter IC 14-SO | |
| Crosspoint Switch 1 x 120:120 | |
| Crosspoint Switch 1 x 80:80 100-TQFP (14x14) | |
| DDR SDRAM Multiplexer 64-TFBGA (7x7) | |
| Dimensional Convolver 84-PLCC (29.31x29.31) | |
| Diode Array | |
| Direct Sequence Spread Spectrum Baseband Processor 48-TQFP (7x7) | |
| DUAL PWM HYBRID CONTROLLER FOR A | |
| DUAL SWITCHING CONTROLLER, CURRE | |
| DUAL SWITCHING CONTROLLER, VOLTA | |
| Element Bit per Element Output | |
| FIBRE CHANNEL ADAPTER BULK | |
| Flip Flop Element Bit | |
| FREQUENCY TO ANALOG CONVERTER AC | |
| FREQUENCY TO ANALOG CONVERTER DC | |
| HALF BRIDGE BASED MOSFET DRIVER, | |
| HD6473827HV - MCU 8BIT H8/300L H | |
| HD6473827WV - MCU 8BIT H8/300L H | |
| HD6473847 - H8/300L SLP MICROCON | |
| HD6473867 - H8/300L CPU H8/3687 | |
| High Temperature Switch IC 4 Channel 14-CERDIP | |
| High Voltage Half Bridge 7-SIP | |
| HIGH VOLTAGE MOTOR CONTROL PLATF | |
| Histogrammer/Accumul ating Buffer 84-PLCC (29.31x29.31) | |
| HITAG READER SOLUTION | |
| HL043997 | |
| HL122070.03 - DUAL MARKED (54LS3 | |
| HL29726 | |
| HL51225 | |
| HMCAD8237TR | |
| HMI-6514S/883 - STANDARD SRAM, 1 | |
| HVC350B - VARIABLE CAPACITANCE D | |
| HZLXT12102BC.B0 | |
| IBM25PPC750 - POWERPC 750FX RISC | |
| IBM25PPC750GL - IBM25PPC750 - PO | |
| IC 68-PLCC (24.23x24.23) | |
| IC CUSTOM CONTROLLER | |
| IC-EAC-030-A | |
| IC-WAC-035-D | |
| IC-WAC-185-B | |
| IC-WAC-186-B | |
| IC-WAC-188-A | |
| IC | |
| ICL5061AM-51 | |
| ICL6205CB | |
| ID8155H | |
| IGBT | |
| ILC2252AMUB | |
| IMZ9972BA | |
| INTELLIGENT RTD DC POWERED | |
| INTELLIGENT RTD LOOP POWERED | |
| INTELLIGENT THERMOCOUPLE DC | |
| INTELLIGENT THERMOCOUPLE LOOP | |
| IP4251 - INTEGRATED 8-CHANNEL PA | |
| IPN70R750 - 650V AND 700V COOLMO | |
| IPP0400N | |
| IPP60R180 - 600V COOLMOS N-CHANN | |
| IPP80R600 - 800V COOLMOS N-CHANN | |
| IR CONTROLLED 10-CHANNEL HIGH PO | |
| IR3566 - DIGITAL MULTIPHASE CONT | |
| IRF3710 - 100V N-CHANNEL POWER M | |
| IRFH8202 - 12V-300V N-CHANNEL PO | |
| IRFR7740 - 12V-300V N-CHANNEL PO | |
| ISL1485R5171 | |
| ISL24102IRTZ | |
| ISL32486EIBZ-T | |
| ISL58812CRZ-T13 | |
| ISL58812CRZ-T13R5236 | |
| ISL6199LIB | |
| ISL6274AIRZ-TR5256 | |
| ISL9503HRZ-T | |
| ISL97685IRTZ | |
| ITS9267 | |
| ITS9267PW | |
| IXF1002ED-G | |
| IXF1002ED | |
| IXF1002EDT-G | |
| IXF1002EDT | |
| LC Lens Driver 14-WLCSP (1.04x2.04) | |
| Level Shifter 25-WLCSP | |
| LXT17001 - 10 GBPS LASER DRIVER | |
| Manchester Encoder/Decoder 20-SOIC | |
| Manchester Encoder/Decoder | |
| MOD RTD TEMPERATURE INPUT | |
| MOD TEMP CONV ISO LOOP PWR | |
| Multi-Queue Flow-Control 256-PBGA (17x17) | |
| Multi-Queue Flow-Control 376-PBGA (23x23) | |
| N-CHANNEL HERMETIC MOS HEXFET | |
| N-CHANNEL LOGIC LEVEL ULTRAFET P | |
| N-CHANNEL ULTRAFET POWER MOSFET | |
| NOW NEXPERIA CONSUMER CIRCUIT | |
| NOW NEXPERIA HEF4002BT - NOR GAT | |
| NOW NEXPERIA HEF4013BT-Q100 - D | |
| NOW NEXPERIA HEF40244BT - BUS DR | |
| NOW NEXPERIA HEF4541BT - PROGRAM | |
| NOW NEXPERIA HEF4543BT - SEVEN S | |
| NOW NEXPERIA HEF4557BT - SERIAL | |
| NOW NEXPERIA HEF4794BT - LED DRI | |
| NOW NEXPERIA IP4252CZ8-4 - DATA | |
| NOW NEXPERIA IP4254CZ16-8-TTL - | |
| NOW NEXPERIA IP4254CZ8-4-TTL - D | |
| NOW NEXPERIA IP4256CZ5-W DATA LI | |
| Pendant Standard | |
| PHASE COHERENT PLL | |
| POWER FIELD-EFFECT TRANSISTOR, 6 | |
| POWER FIELD-EFFECT TRANSISTOR | |
| Receiver 44-QFN (7x7) | |
| Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VFQFPN (8x8) | |
| Registered Buffer with SSTL_2 Compatible I/O for DDR IC 64-TSSOP | |
| Regulator Output DC-DC Controller IC | |
| RF IC 196-BGA (12x12) | |
| RF IC 48-VQFN (7x7) | |
| RF IC 68-VQFN (8x8) | |
| RF IC 84-PLCC (29.31x29.31) | |
| RF IC D/A Converter CDMA2000, EDGE, GSM, TDS-CDMA, WCMDA 130MHz Dual 12-Bit 48-LQFP (7x7) | |
| RF IC D/A Converter Cellular, CDMA2000, EDGE, GSM, W-CDMA 130MHz Dual 12-Bit 48-LQFP (7x7) | |
| RF IC D/A Converter Cellular, CDMA2000, EDGE, GSM, W-CDMA 210MHz Dual 12-Bit 48-LQFP (7x7) | |
| RF IC D/A Converter Cellular, EDGE, GSM, WCDMA Dual 12-Bit 48-LQFP (7x7) | |
| RF IC Demodulator AM, FM 52MHz 84-PLCC (29.31x29.31) | |
| RF IC Divide-by-2 VSAT 0Hz ~ 10GHz 8-SO | |
| RF IC Divide-by-4 VSAT 0Hz ~ 12GHz 8-SOIC | |
| RF IC Divide-by-8 VSAT 0Hz ~ 12GHz 8-SO | |
| RF IC Downconverter AMPS, CDMA, GSM, TDMA 120-MQFP (28x28) | |
| RF IC Downconverter Cellular | |
| RF IC Downconverter W-CDMA 196-BGA (12x12) | |
| RF IC Frequency Doubler VSAT 11.5GHz ~ 12.5GHz Divide by 4 32-QFN (5x5) | |
| RF IC Frequency Multiplier 27GHz ~ 31GHz 24-QFN (4x4) | |
| RF IC Frequency Multiplier General Purpose 25GHz ~ 31GHz Active Frequency Multiplier 24-QFN (4x4) | |
| RF IC Frequency Multiplier Radar 9.9GHz ~ 11.2GHz 24-QFN (4x4) | |
| RF IC Frequency Multiplier X-Band 9.9GHz ~ 12.7GHz Active Frequency Multiplier 16-QFN (3x3) | |
| RF IC LO Amplifier, Mixer AMPS, Cordless Phones, GSM, ISM, PCS, UHF 900MHz Mixer 14-SOIC | |
| RF IC Modulator 100-MQFP (14x20) | |
| RF IC Phase Shifter General Purpose 8GHz ~ 23GHz 16-CSMT (3x3) | |
| RF IC Pre-Distortion Linearizer CDMA2000, UMTS Sample Rates to 125MSPS 196-BGA (15x15) | |
| RF IC Prescaler General Purpose 0Hz ~ 8GHz Divide by 8 SOT-23-6 | |
| RF IC Time Delay General Purpose 0Hz ~ 24GHz 24-CSMT (4x4) | |
| RF IC Transformer, Impedance Matching 50MHz ~ 2GHz 50 to 75 Ohm Module | |
| RF IC VCO General Purpose 10.6GHz ~ 11.8GHz Triple Outputs (Divide by 2, Divide by 4, Standard) 32-QFN (5x5) | |
| RF IC VCO General Purpose 12.5GHz ~ 13.9GHz Divide by 4 32-QFN (5x5) | |
| RF IC VCO General Purpose 23.8GHz ~ 26.8GHz Triple Outputs (Divide by 2, Divide by 16, Standard) 24-QFN (4x4) | |
| RF IC VCO, Buffer Amp General Purpose 2.75GHz ~ 3GHz 24-QFN (4x4) | |
| RF IC VCO, Buffer Amp General Purpose 3.35GHz ~ 3.55GHz 24-QFN (4x4) | |
| RF IC | |
| Sequential Flow-Control 324-PBGA (19x19) | |
| SERIAL CONVERT MOD RS232C/RS485 | |
| SMALL SIGNAL FIELD-EFFECT TRANSI | |
| Switch Heavy Duty | |
| Switch Medium Duty | |
| Terminal 52-PQFP (10x10) | |
| Transceiver 80-LQFP-EP | |
| Transceiver, Isolated 16-SOIC | |
| ULTRASOUND DIGITAL TRANSMIT PULS | |
| Ultrasound Digital Transmit Pulsers 52-QFN (8x8) | |
| Ultrasound Digital Transmit Pulsers 64-QFN (9.2x9.2) | |
| Ultrasound Digital Transmit Pulsers 64-QFN | |
| Ultrasound Digital Transmit Pulsers 68-QFN | |
| Ultrasound Digital Transmit Pulsers 84-QFN (10.2x10.2) | |
| Utility Light Heavy Duty | |
| Video Crosspoint Switches 128-MQFP (14x20) | |
| WEB-ENABLED HTTP TCPIP CONTROLLE | |
| Zener Diode |
| << Prev | Next >> |