Manufacturer: Microchip Technology
Win Source Part Number: 775777-HCS512-I/P
Series: KEELOQ
Packaging: Tube
Type: Code Hopping Decoder
Mounting Style: Through Hole
Package: 18-DIP (0.300", 7.62mm)
Applications: Remote Secure Access, Keyless Entry
Family Name: HCS512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): HCS512T-I/P; HCS512/P;
Introduction Date: February 28, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Code Hopping Decoder 18-PDIP
Code Hopping Decoder 18-PDIP
IC CODE HOPPING DECODER 18DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 775777-HCS512-I/P | HCS512-I/P-ND | HCS512-I/P | HCS512-I/P |
| Product Name | Specialized ICs - HCS512-I/P | Specialized ICs | Specialized ICs | Specialized ICs |