Manufacturer: Microchip Technology
Win Source Part Number: 873373-HCS500/SM
Series: KEELOQ®
Features: Code Hopping Decoder 8-SOIJ
Package: Tube
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: HCS500
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Code Hopping Decoder 8-SOIJ
IC CODE HOPPING DECODER 8SOIJ
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 873373-HCS500/SM | HCS500/SM-ND | HCS500/SM | HCS500/SM |
| Product Name | Specialized ICs - HCS500/SM | Specialized ICs | Specialized ICs | Specialized ICs |